PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Extension: 9
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 6.17
Product Name: Three Light Bath Vanity
UPC: 783209072145
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 666150 |
| Product Name | 85133WSOI Bathroom Fixtures-Three Lights |
| Application | Residential |