Capital Lighting, Inc. 10002CLPC Bathroom Fixtures-Two Lights 666147

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 10.19 Product Name: Two Light Bath Vanity UPC: 783209084209 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 10.19 Product Name: Two Light Bath Vanity UPC: 783209084209 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10002CLPC Bathroom Fixtures-Two Lights - 666147 - Capital Lighting, Inc.
Columbus, OH, USA
10002CLPC Bathroom Fixtures-Two Lights
666147
10002CLPC Bathroom Fixtures-Two Lights 666147
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 10.19 Product Name: Two Light Bath Vanity UPC: 783209084209 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 4.50
Extension: 5.3
Bulb
Type: Xenon
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 10.19
Product Name: Two Light Bath Vanity
UPC: 783209084209
Category: Bath Vanity
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666147
Product Name 10002CLPC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details