Capital Lighting, Inc. 10003CLPC Bathroom Fixtures-Three Lights 666144

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14.24 Product Name: Three Light Bath Vanity UPC: 783209084216 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14.24 Product Name: Three Light Bath Vanity UPC: 783209084216 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10003CLPC Bathroom Fixtures-Three Lights - 666144 - Capital Lighting, Inc.
Columbus, OH, USA
10003CLPC Bathroom Fixtures-Three Lights
666144
10003CLPC Bathroom Fixtures-Three Lights 666144
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14.24 Product Name: Three Light Bath Vanity UPC: 783209084216 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 4.50
Extension: 5.3
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 14.24
Product Name: Three Light Bath Vanity
UPC: 783209084216
Category: Bath Vanity
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666144
Product Name 10003CLPC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details