Capital Lighting, Inc. 21151WHUB Flush Mounts-Drum Shades 666139

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Umber Bronze Weight: 5.25 Product Name: Two Light Flush Mount UPC: 783209083752 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Umber Bronze Weight: 5.25 Product Name: Two Light Flush Mount UPC: 783209083752 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21151WHUB Flush Mounts-Drum Shades - 666139 - Capital Lighting, Inc.
Columbus, OH, USA
21151WHUB Flush Mounts-Drum Shades
666139
21151WHUB Flush Mounts-Drum Shades 666139
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Umber Bronze Weight: 5.25 Product Name: Two Light Flush Mount UPC: 783209083752 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Umber Bronze
Weight: 5.25
Product Name: Two Light Flush Mount
UPC: 783209083752
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666139
Product Name 21151WHUB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details