Capital Lighting, Inc. 21343DWUB Mid. Chandeliers-Glass Up 666135

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 7.98 Product Name: Three Light Chandelier UPC: 783209083837 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 7.98 Product Name: Three Light Chandelier UPC: 783209083837 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21343DWUB Mid. Chandeliers-Glass Up - 666135 - Capital Lighting, Inc.
Columbus, OH, USA
21343DWUB Mid. Chandeliers-Glass Up
666135
21343DWUB Mid. Chandeliers-Glass Up 666135
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 7.98 Product Name: Three Light Chandelier UPC: 783209083837 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.00
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Umber Bronze
Weight: 7.98
Product Name: Three Light Chandelier
UPC: 783209083837
Category: Single-Tier Chandelier
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666135
Product Name 21343DWUB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details