Capital Lighting, Inc. 21156WHUB Mid. Chandeliers-Drum Shades 666133

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Umber Bronze Weight: 23.78 Product Name: Nine Light Chandelier UPC: 783209083790 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Umber Bronze Weight: 23.78 Product Name: Nine Light Chandelier UPC: 783209083790 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21156WHUB Mid. Chandeliers-Drum Shades - 666133 - Capital Lighting, Inc.
Columbus, OH, USA
21156WHUB Mid. Chandeliers-Drum Shades
666133
21156WHUB Mid. Chandeliers-Drum Shades 666133
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Umber Bronze Weight: 23.78 Product Name: Nine Light Chandelier UPC: 783209083790 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Umber Bronze
Weight: 23.78
Product Name: Nine Light Chandelier
UPC: 783209083790
Category: Multi-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666133
Product Name 21156WHUB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details