Capital Lighting, Inc. 21340DWUB Flush Mounts-Cage Style 666132

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Bronze Weight: 8.42 Product Name: One Light Flush Mount UPC: 783209083820 Category: Flush Mount Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Bronze Weight: 8.42 Product Name: One Light Flush Mount UPC: 783209083820 Category: Flush Mount Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21340DWUB Flush Mounts-Cage Style - 666132 - Capital Lighting, Inc.
Columbus, OH, USA
21340DWUB Flush Mounts-Cage Style
666132
21340DWUB Flush Mounts-Cage Style 666132
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Bronze Weight: 8.42 Product Name: One Light Flush Mount UPC: 783209083820 Category: Flush Mount Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Umber Bronze
Weight: 8.42
Product Name: One Light Flush Mount
UPC: 783209083820
Category: Flush Mount
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666132
Product Name 21340DWUB Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details