Capital Lighting, Inc. 83102FTSN Mini Pendants-Rod 666128

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 8.47 Product Name: One Light Mini Pendant UPC: 783209076570 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 8.47 Product Name: One Light Mini Pendant UPC: 783209076570 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
83102FTSN Mini Pendants-Rod - 666128 - Capital Lighting, Inc.
Columbus, OH, USA
83102FTSN Mini Pendants-Rod
666128
83102FTSN Mini Pendants-Rod 666128
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 8.47 Product Name: One Light Mini Pendant UPC: 783209076570 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 8.47
Product Name: One Light Mini Pendant
UPC: 783209076570
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666128
Product Name 83102FTSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details