Capital Lighting, Inc. 82687MRSN Bathroom Fixtures-Two Lights 666126

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 2.2 Product Name: Two Light Bath Vanity UPC: 783209076396 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 2.2 Product Name: Two Light Bath Vanity UPC: 783209076396 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82687MRSN Bathroom Fixtures-Two Lights - 666126 - Capital Lighting, Inc.
Columbus, OH, USA
82687MRSN Bathroom Fixtures-Two Lights
666126
82687MRSN Bathroom Fixtures-Two Lights 666126
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 2.2 Product Name: Two Light Bath Vanity UPC: 783209076396 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Extension: 8
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 2.2
Product Name: Two Light Bath Vanity
UPC: 783209076396
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666126
Product Name 82687MRSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details