Capital Lighting, Inc. 82688MRSN Bathroom Fixtures-Three Lights 666123

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 3.31 Product Name: Three Light Bath Vanity UPC: 783209076402 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 3.31 Product Name: Three Light Bath Vanity UPC: 783209076402 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82688MRSN Bathroom Fixtures-Three Lights - 666123 - Capital Lighting, Inc.
Columbus, OH, USA
82688MRSN Bathroom Fixtures-Three Lights
666123
82688MRSN Bathroom Fixtures-Three Lights 666123
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 3.31 Product Name: Three Light Bath Vanity UPC: 783209076402 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 6.00
Extension: 8
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 3.31
Product Name: Three Light Bath Vanity
UPC: 783209076402
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666123
Product Name 82688MRSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details