Capital Lighting, Inc. 82699MRSN Mid. Chandeliers-Glass Up 666120

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 10.8 Product Name: Five Light Chandelier UPC: 783209076419 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 10.8 Product Name: Five Light Chandelier UPC: 783209076419 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82699MRSN Mid. Chandeliers-Glass Up - 666120 - Capital Lighting, Inc.
Columbus, OH, USA
82699MRSN Mid. Chandeliers-Glass Up
666120
82699MRSN Mid. Chandeliers-Glass Up 666120
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 10.8 Product Name: Five Light Chandelier UPC: 783209076419 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 16.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Satin Nickel
Weight: 10.8
Product Name: Five Light Chandelier
UPC: 783209076419
Category: Single-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666120
Product Name 82699MRSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details