Capital Lighting, Inc. 21345DWUB Mid. Chandeliers-Glass Up 666119

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 29.50 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Umber Bronze Weight: 20.68 Product Name: Five Light Chandelier UPC: 783209083851 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 29.50 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Umber Bronze Weight: 20.68 Product Name: Five Light Chandelier UPC: 783209083851 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21345DWUB Mid. Chandeliers-Glass Up - 666119 - Capital Lighting, Inc.
Columbus, OH, USA
21345DWUB Mid. Chandeliers-Glass Up
666119
21345DWUB Mid. Chandeliers-Glass Up 666119
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 29.50 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Umber Bronze Weight: 20.68 Product Name: Five Light Chandelier UPC: 783209083851 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 29.50
Bulb
Type: Xenon
Qty: 5
Wattage: 75
Finish: Umber Bronze
Weight: 20.68
Product Name: Five Light Chandelier
UPC: 783209083851
Category: Single-Tier Chandelier
Glass: Dusty White
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666119
Product Name 21345DWUB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details