Capital Lighting, Inc. 21513FTSN Bathroom Fixtures-Three Lights 666118

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.29 Product Name: Three Light Bath Vanity UPC: 783209083943 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.29 Product Name: Three Light Bath Vanity UPC: 783209083943 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21513FTSN Bathroom Fixtures-Three Lights - 666118 - Capital Lighting, Inc.
Columbus, OH, USA
21513FTSN Bathroom Fixtures-Three Lights
666118
21513FTSN Bathroom Fixtures-Three Lights 666118
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.29 Product Name: Three Light Bath Vanity UPC: 783209083943 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.75
Extension: 7
Bulb
Type: Xenon
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8.29
Product Name: Three Light Bath Vanity
UPC: 783209083943
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666118
Product Name 21513FTSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details