Capital Lighting, Inc. 21348DWUB Sconces-Single Glass 666116

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 9.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Umber Bronze Weight: 4.06 Product Name: One Light Wall Sconce UPC: 783209083882 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 9.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Umber Bronze Weight: 4.06 Product Name: One Light Wall Sconce UPC: 783209083882 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21348DWUB Sconces-Single Glass - 666116 - Capital Lighting, Inc.
Columbus, OH, USA
21348DWUB Sconces-Single Glass
666116
21348DWUB Sconces-Single Glass 666116
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 9.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Umber Bronze Weight: 4.06 Product Name: One Light Wall Sconce UPC: 783209083882 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 9.8
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Umber Bronze
Weight: 4.06
Product Name: One Light Wall Sconce
UPC: 783209083882
Category: Wall Sconce
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666116
Product Name 21348DWUB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details