Capital Lighting, Inc. 21513DWOI Bathroom Fixtures-Three Lights 666115

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.29 Product Name: Three Light Bath Vanity UPC: 783209083936 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.29 Product Name: Three Light Bath Vanity UPC: 783209083936 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21513DWOI Bathroom Fixtures-Three Lights - 666115 - Capital Lighting, Inc.
Columbus, OH, USA
21513DWOI Bathroom Fixtures-Three Lights
666115
21513DWOI Bathroom Fixtures-Three Lights 666115
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.29 Product Name: Three Light Bath Vanity UPC: 783209083936 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.75
Extension: 7
Bulb
Type: Xenon
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8.29
Product Name: Three Light Bath Vanity
UPC: 783209083936
Category: Bath Vanity
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666115
Product Name 21513DWOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details