Capital Lighting, Inc. 21511DWOI Sconces-Single Glass 666113

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: One Light Bath Vanity UPC: 783209083899 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: One Light Bath Vanity UPC: 783209083899 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21511DWOI Sconces-Single Glass - 666113 - Capital Lighting, Inc.
Columbus, OH, USA
21511DWOI Sconces-Single Glass
666113
21511DWOI Sconces-Single Glass 666113
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: One Light Bath Vanity UPC: 783209083899 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 7
Bulb
Type: Xenon
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.26
Product Name: One Light Bath Vanity
UPC: 783209083899
Category: Bath Vanity
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666113
Product Name 21511DWOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details