Capital Lighting, Inc. 21514DWOI Bathroom Fixtures-Four Lights 666109

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.73 Product Name: Four Light Bath Vanity UPC: 783209083950 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.73 Product Name: Four Light Bath Vanity UPC: 783209083950 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21514DWOI Bathroom Fixtures-Four Lights - 666109 - Capital Lighting, Inc.
Columbus, OH, USA
21514DWOI Bathroom Fixtures-Four Lights
666109
21514DWOI Bathroom Fixtures-Four Lights 666109
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 7 Bulb Type: Xenon Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.73 Product Name: Four Light Bath Vanity UPC: 783209083950 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.75
Extension: 7
Bulb
Type: Xenon
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.73
Product Name: Four Light Bath Vanity
UPC: 783209083950
Category: Bath Vanity
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666109
Product Name 21514DWOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details