Capital Lighting, Inc. 23033SWSN Pendants-Drum Shade 666106

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13.93 Product Name: Four Light Pendant UPC: 783209083981 Category: Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13.93 Product Name: Four Light Pendant UPC: 783209083981 Category: Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23033SWSN Pendants-Drum Shade - 666106 - Capital Lighting, Inc.
Columbus, OH, USA
23033SWSN Pendants-Drum Shade
666106
23033SWSN Pendants-Drum Shade 666106
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13.93 Product Name: Four Light Pendant UPC: 783209083981 Category: Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 13.93
Product Name: Four Light Pendant
UPC: 783209083981
Category: Pendant
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666106
Product Name 23033SWSN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details