Capital Lighting, Inc. 23031SWSN Flush Mounts-Drum Shades 666104

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3.62 Product Name: Three Light Flush Mount UPC: 783209083974 Category: Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3.62 Product Name: Three Light Flush Mount UPC: 783209083974 Category: Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23031SWSN Flush Mounts-Drum Shades - 666104 - Capital Lighting, Inc.
Columbus, OH, USA
23031SWSN Flush Mounts-Drum Shades
666104
23031SWSN Flush Mounts-Drum Shades 666104
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3.62 Product Name: Three Light Flush Mount UPC: 783209083974 Category: Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 3.62
Product Name: Three Light Flush Mount
UPC: 783209083974
Category: Flush Mount
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666104
Product Name 23031SWSN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details