Capital Lighting, Inc. 23039SWSN Island/Pool Table-Drum Shades 666102

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 9.7 Product Name: Four Light Pendant UPC: 783209084025 Category: Island Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 9.7 Product Name: Four Light Pendant UPC: 783209084025 Category: Island Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23039SWSN Island/Pool Table-Drum Shades - 666102 - Capital Lighting, Inc.
Columbus, OH, USA
23039SWSN Island/Pool Table-Drum Shades
666102
23039SWSN Island/Pool Table-Drum Shades 666102
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 9.7 Product Name: Four Light Pendant UPC: 783209084025 Category: Island Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 25.50
Length 25.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 9.7
Product Name: Four Light Pendant
UPC: 783209084025
Category: Island Pendant
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666102
Product Name 23039SWSN Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details