Capital Lighting, Inc. 23036SWSN Mid. Chandeliers-Drum Shades 666101

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 33.25 Bulb Type: Candelabra Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 21.96 Product Name: Nine Light Chandelier UPC: 783209084001 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 33.25 Bulb Type: Candelabra Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 21.96 Product Name: Nine Light Chandelier UPC: 783209084001 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23036SWSN Mid. Chandeliers-Drum Shades - 666101 - Capital Lighting, Inc.
Columbus, OH, USA
23036SWSN Mid. Chandeliers-Drum Shades
666101
23036SWSN Mid. Chandeliers-Drum Shades 666101
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 33.25 Bulb Type: Candelabra Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 21.96 Product Name: Nine Light Chandelier UPC: 783209084001 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 33.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 100
Finish: Satin Nickel
Weight: 21.96
Product Name: Nine Light Chandelier
UPC: 783209084001
Category: Multi-Tier Chandelier
Glass: Satin White
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666101
Product Name 23036SWSN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details