Capital Lighting, Inc. 23038SWSN Sconces-Drum Shades 666100

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Wall Sconce UPC: 783209084018 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Wall Sconce UPC: 783209084018 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23038SWSN Sconces-Drum Shades - 666100 - Capital Lighting, Inc.
Columbus, OH, USA
23038SWSN Sconces-Drum Shades
666100
23038SWSN Sconces-Drum Shades 666100
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Wall Sconce UPC: 783209084018 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.73
Product Name: One Light Wall Sconce
UPC: 783209084018
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666100
Product Name 23038SWSN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details