Capital Lighting, Inc. P5432-31 Exterior -Post/Pier Head 666098

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 785247152865 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 785247152865 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5432-31 Exterior -Post/Pier Head - 666098 - Capital Lighting, Inc.
Columbus, OH, USA
P5432-31 Exterior -Post/Pier Head
666098
P5432-31 Exterior -Post/Pier Head 666098
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 785247152865 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Post Lantern
UPC: 785247152865
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666098
Product Name P5432-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details