Capital Lighting, Inc. P3460-09 Semi-Flush Mts.-Bowl Style 666093

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247148424 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247148424 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3460-09 Semi-Flush Mts.-Bowl Style - 666093 - Capital Lighting, Inc.
Columbus, OH, USA
P3460-09 Semi-Flush Mts.-Bowl Style
666093
P3460-09 Semi-Flush Mts.-Bowl Style 666093
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247148424 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 13.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247148424
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666093
Product Name P3460-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details