Capital Lighting, Inc. P3460-20 Semi-Flush Mts.-Bowl Style 666091

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247148431 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247148431 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3460-20 Semi-Flush Mts.-Bowl Style - 666091 - Capital Lighting, Inc.
Columbus, OH, USA
P3460-20 Semi-Flush Mts.-Bowl Style
666091
P3460-20 Semi-Flush Mts.-Bowl Style 666091
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247148431 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 13.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247148431
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666091
Product Name P3460-20 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details