Capital Lighting, Inc. P7153-20 Sconces-Pocket 666072

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247148462 Category: Sconces Glass: Etched Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247148462 Category: Sconces Glass: Etched Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7153-20 Sconces-Pocket - 666072 - Capital Lighting, Inc.
Columbus, OH, USA
P7153-20 Sconces-Pocket
666072
P7153-20 Sconces-Pocket 666072
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247148462 Category: Sconces Glass: Etched Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Sconce
UPC: 785247148462
Category: Sconces
Glass: Etched Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666072
Product Name P7153-20 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details