Capital Lighting, Inc. 2182PS Semi-Flush Mts.-Drum Shade 666043

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
2182PS Semi-Flush Mts.-Drum Shade - 666043 - Capital Lighting, Inc.
Columbus, OH, USA
2182PS Semi-Flush Mts.-Drum Shade
666043
2182PS Semi-Flush Mts.-Drum Shade 666043
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Silver
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666043
Product Name 2182PS Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details