Capital Lighting, Inc. GP10-61 Lamps-Desk/Piano Lamps 666009

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GP10-61 Lamps-Desk/Piano Lamps - 666009 - Capital Lighting, Inc.
Columbus, OH, USA
GP10-61 Lamps-Desk/Piano Lamps
666009
GP10-61 Lamps-Desk/Piano Lamps 666009
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Bulb
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666009
Product Name GP10-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details