Capital Lighting, Inc. LS-21207 Lamps-Table Lamps 665986

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675440727
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675440727

Suppliers

Company
Product
Description
Supplier Links
LS-21207 Lamps-Table Lamps - 665986 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21207 Lamps-Table Lamps
665986
LS-21207 Lamps-Table Lamps 665986
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675440727

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 27.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675440727

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665986
Product Name LS-21207 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details