Capital Lighting, Inc. LS-21098C Lamps-Accent Lamps 665975

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome Product Name: One Light LED Clip On Lamp UPC: 088675439271
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome Product Name: One Light LED Clip On Lamp UPC: 088675439271

Suppliers

Company
Product
Description
Supplier Links
LS-21098C Lamps-Accent Lamps - 665975 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21098C Lamps-Accent Lamps
665975
LS-21098C Lamps-Accent Lamps 665975
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome Product Name: One Light LED Clip On Lamp UPC: 088675439271

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Chrome
Product Name: One Light LED Clip On Lamp
UPC: 088675439271

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665975
Product Name LS-21098C Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details