Capital Lighting, Inc. LS-21122 Lamps-Table Lamps 665969

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.00 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675439370 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.00 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675439370 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-21122 Lamps-Table Lamps - 665969 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21122 Lamps-Table Lamps
665969
LS-21122 Lamps-Table Lamps 665969
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.00 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675439370 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 20.00
Bulb
Type: Halogen
Qty: 3
Wattage: 25
Finish: Polished Steel
Product Name: Three Light Table Lamp
UPC: 088675439370
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665969
Product Name LS-21122 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details