Capital Lighting, Inc. LS-21131 Exterior -Post/Pier Head 665964

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: Three Light Outdoor Post Lamp UPC: 088675439929 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: Three Light Outdoor Post Lamp UPC: 088675439929 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-21131 Exterior -Post/Pier Head - 665964 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21131 Exterior -Post/Pier Head
665964
LS-21131 Exterior -Post/Pier Head 665964
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: Three Light Outdoor Post Lamp UPC: 088675439929 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Rust
Product Name: Three Light Outdoor Post Lamp
UPC: 088675439929
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665964
Product Name LS-21131 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details