Capital Lighting, Inc. LS-21201 Lamps-Table Lamps 665955

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675442820
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675442820

Suppliers

Company
Product
Description
Supplier Links
LS-21201 Lamps-Table Lamps - 665955 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21201 Lamps-Table Lamps
665955
LS-21201 Lamps-Table Lamps 665955
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675442820

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675442820

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665955
Product Name LS-21201 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details