Capital Lighting, Inc. LS-211BLU Lamps-Desk/Piano Lamps 665953

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675211044
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675211044

Suppliers

Company
Product
Description
Supplier Links
LS-211BLU Lamps-Desk/Piano Lamps - 665953 - Capital Lighting, Inc.
Columbus, OH, USA
LS-211BLU Lamps-Desk/Piano Lamps
665953
LS-211BLU Lamps-Desk/Piano Lamps 665953
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675211044

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Blue
Product Name: One Light Desk Lamp
UPC: 088675211044

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665953
Product Name LS-211BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details