Capital Lighting, Inc. LS-21101PS/WHT Lamps-Table Lamps 665949

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Clear Glass Product Name: One Light Table Lamp UPC: 088675439394
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Clear Glass Product Name: One Light Table Lamp UPC: 088675439394

Suppliers

Company
Product
Description
Supplier Links
LS-21101PS/WHT Lamps-Table Lamps - 665949 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21101PS/WHT Lamps-Table Lamps
665949
LS-21101PS/WHT Lamps-Table Lamps 665949
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Clear Glass Product Name: One Light Table Lamp UPC: 088675439394

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel with Clear Glass
Product Name: One Light Table Lamp
UPC: 088675439394

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665949
Product Name LS-21101PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details