Capital Lighting, Inc. LS-21106 Lamps-Table Lamps 665946

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome with Leather Deco Product Name: One Light Table Lamp UPC: 088675439318
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome with Leather Deco Product Name: One Light Table Lamp UPC: 088675439318

Suppliers

Company
Product
Description
Supplier Links
LS-21106 Lamps-Table Lamps - 665946 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21106 Lamps-Table Lamps
665946
LS-21106 Lamps-Table Lamps 665946
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome with Leather Deco Product Name: One Light Table Lamp UPC: 088675439318

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 29.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome with Leather Deco
Product Name: One Light Table Lamp
UPC: 088675439318

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665946
Product Name LS-21106 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details