Capital Lighting, Inc. LS-21105 Lamps-Table Lamps 665944

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Leather Deco Product Name: One Light Table Lamp UPC: 088675439301
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Leather Deco Product Name: One Light Table Lamp UPC: 088675439301

Suppliers

Company
Product
Description
Supplier Links
LS-21105 Lamps-Table Lamps - 665944 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21105 Lamps-Table Lamps
665944
LS-21105 Lamps-Table Lamps 665944
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Leather Deco Product Name: One Light Table Lamp UPC: 088675439301

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 27.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel with Leather Deco
Product Name: One Light Table Lamp
UPC: 088675439301

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665944
Product Name LS-21105 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details