Capital Lighting, Inc. LS-21157 Lamps-Table Lamps 665932

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Ceramic Deco Product Name: One Light Table Lamp UPC: 088675439455
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Ceramic Deco Product Name: One Light Table Lamp UPC: 088675439455

Suppliers

Company
Product
Description
Supplier Links
LS-21157 Lamps-Table Lamps - 665932 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21157 Lamps-Table Lamps
665932
LS-21157 Lamps-Table Lamps 665932
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel with Ceramic Deco Product Name: One Light Table Lamp UPC: 088675439455

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel with Ceramic Deco
Product Name: One Light Table Lamp
UPC: 088675439455

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665932
Product Name LS-21157 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details