Capital Lighting, Inc. LS-21178PS/FRO Lamps-Table Lamps 665927

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675442073 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675442073 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-21178PS/FRO Lamps-Table Lamps - 665927 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21178PS/FRO Lamps-Table Lamps
665927
LS-21178PS/FRO Lamps-Table Lamps 665927
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675442073 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Table Lamp
UPC: 088675442073
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665927
Product Name LS-21178PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details