Capital Lighting, Inc. LS-21181 Lamps-Table Lamps 665924

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675442097 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675442097 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-21181 Lamps-Table Lamps - 665924 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21181 Lamps-Table Lamps
665924
LS-21181 Lamps-Table Lamps 665924
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675442097 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 24.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675442097
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665924
Product Name LS-21181 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details