Capital Lighting, Inc. LS-21185PS Lamps-Desk/Piano Lamps 665921

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675440543
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675440543

Suppliers

Company
Product
Description
Supplier Links
LS-21185PS Lamps-Desk/Piano Lamps - 665921 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21185PS Lamps-Desk/Piano Lamps
665921
LS-21185PS Lamps-Desk/Piano Lamps 665921
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675440543

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.50
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Desk Lamp
UPC: 088675440543

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665921
Product Name LS-21185PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details