Capital Lighting, Inc. LS-21173BLU Lamps-Desk/Piano Lamps 665903

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675440468
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675440468

Suppliers

Company
Product
Description
Supplier Links
LS-21173BLU Lamps-Desk/Piano Lamps - 665903 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21173BLU Lamps-Desk/Piano Lamps
665903
LS-21173BLU Lamps-Desk/Piano Lamps 665903
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675440468

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.50
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Desk Lamp
UPC: 088675440468

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665903
Product Name LS-21173BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details