Capital Lighting, Inc. LS-9401PS Lamps-Floor Lamps 665880

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 67.50 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675402671
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 67.50 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675402671

Suppliers

Company
Product
Description
Supplier Links
LS-9401PS Lamps-Floor Lamps - 665880 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9401PS Lamps-Floor Lamps
665880
LS-9401PS Lamps-Floor Lamps 665880
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 67.50 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675402671

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 67.50
Bulb
Type: Halogen
Qty: 3
Wattage: 100
Finish: Polished Steel
Product Name: Three Light Floor Tree Lamp
UPC: 088675402671

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665880
Product Name LS-9401PS Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details