Capital Lighting, Inc. LS-81470PS/FRO Lamps-Floor Lamps 665869

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 68.50 Bulb Type: S Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675444473 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 68.50 Bulb Type: S Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675444473 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81470PS/FRO Lamps-Floor Lamps - 665869 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81470PS/FRO Lamps-Floor Lamps
665869
LS-81470PS/FRO Lamps-Floor Lamps 665869
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 68.50 Bulb Type: S Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675444473 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 68.50
Bulb
Type: S
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Floor Lamp
UPC: 088675444473
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665869
Product Name LS-81470PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details