Capital Lighting, Inc. LS-81515C/FRO Lamps-Floor Lamps 665860

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 64.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675445173 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 64.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675445173 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81515C/FRO Lamps-Floor Lamps - 665860 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81515C/FRO Lamps-Floor Lamps
665860
LS-81515C/FRO Lamps-Floor Lamps 665860
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 64.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675445173 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 64.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Floor Lamp
UPC: 088675445173
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665860
Product Name LS-81515C/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details