PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 69.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Satin Steel
Product Name: One Light Floor Lamp
UPC: 088675427810
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 665852 |
| Product Name | LS-8875SS/WHT Lamps-Floor Lamps |
| Application | Residential |