Capital Lighting, Inc. LS-81458 Lamps-Floor Lamps 665845

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 63.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675444121
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 63.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675444121

Suppliers

Company
Product
Description
Supplier Links
LS-81458 Lamps-Floor Lamps - 665845 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81458 Lamps-Floor Lamps
665845
LS-81458 Lamps-Floor Lamps 665845
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 63.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675444121

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 63.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675444121

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665845
Product Name LS-81458 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details