Capital Lighting, Inc. LS-81537 Lamps-Floor Lamps 665830

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel with Dark Walnut Wood Product Name: Three Light Floor Lamp UPC: 088675445470
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel with Dark Walnut Wood Product Name: Three Light Floor Lamp UPC: 088675445470

Suppliers

Company
Product
Description
Supplier Links
LS-81537 Lamps-Floor Lamps - 665830 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81537 Lamps-Floor Lamps
665830
LS-81537 Lamps-Floor Lamps 665830
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel with Dark Walnut Wood Product Name: Three Light Floor Lamp UPC: 088675445470

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 58.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Steel with Dark Walnut Wood
Product Name: Three Light Floor Lamp
UPC: 088675445470

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665830
Product Name LS-81537 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details