Capital Lighting, Inc. LS-8550AGED/CP Lamps-Floor Lamps 665829

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Table Metal Floor Lamp UPC: 088675423416
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Table Metal Floor Lamp UPC: 088675423416

Suppliers

Company
Product
Description
Supplier Links
LS-8550AGED/CP Lamps-Floor Lamps - 665829 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8550AGED/CP Lamps-Floor Lamps
665829
LS-8550AGED/CP Lamps-Floor Lamps 665829
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Table Metal Floor Lamp UPC: 088675423416

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 70.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Aged Copper
Product Name: One Light Table Metal Floor Lamp
UPC: 088675423416

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665829
Product Name LS-8550AGED/CP Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details