Capital Lighting, Inc. LS-8550G/BRZ Lamps-Floor Lamps 665827

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Bronze Product Name: One Light Table Metal Floor Lamp UPC: 088675423423
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Bronze Product Name: One Light Table Metal Floor Lamp UPC: 088675423423

Suppliers

Company
Product
Description
Supplier Links
LS-8550G/BRZ Lamps-Floor Lamps - 665827 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8550G/BRZ Lamps-Floor Lamps
665827
LS-8550G/BRZ Lamps-Floor Lamps 665827
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 70.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Bronze Product Name: One Light Table Metal Floor Lamp UPC: 088675423423

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 70.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Gold Bronze
Product Name: One Light Table Metal Floor Lamp
UPC: 088675423423

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665827
Product Name LS-8550G/BRZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details